Nippon Chemi-Con Corporation Cam Follower CR28BUU

Description
CAM FOLLOWER, CR SERIES, 1.75 INCH ROLLER DIA, 1.0 INCH ROLLER WIDTH, 0.75 INCH STUD DIA, 1.75 INCH STUD LENGTH, ISO THREAD TYPE, SEALED CLOSURE TYPE, FLAT ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CR SERIES, 1.75 INCH ROLLER DIA, 1.0 INCH ROLLER WIDTH, 0.75 INCH STUD DIA, 1.75 INCH STUD LENGTH, ISO THREAD TYPE, SEALED CLOSURE TYPE, FLAT ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44698090 - Radwell International
Willingboro, NJ, United States
Cam Follower
44698090
Cam Follower 44698090
CAM FOLLOWER, CR SERIES, 1.75 INCH ROLLER DIA, 1.0 INCH ROLLER WIDTH, 0.75 INCH STUD DIA, 1.75 INCH STUD LENGTH, ISO THREAD TYPE, SEALED CLOSURE TYPE, FLAT ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CR SERIES, 1.75 INCH ROLLER DIA, 1.0 INCH ROLLER WIDTH, 0.75 INCH STUD DIA, 1.75 INCH STUD LENGTH, ISO THREAD TYPE, SEALED CLOSURE TYPE, FLAT ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44698090
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Polymer 1 1/2 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud - S7NSRY-063150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 300 lbs (136 kg)
Outside Diameter 1.5 inch (38.1 mm)
View Details
Rotation - Roller Follower - NAST45ZZR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details