Nippon Chemi-Con Corporation Cam Follower CR24UU

Description
FLAT CAM FOLLOWER ,1.5000 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, HIGH CARBON. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER ,1.5000 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, HIGH CARBON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44705522 - Radwell International
Willingboro, NJ, United States
Cam Follower
44705522
Cam Follower 44705522
FLAT CAM FOLLOWER ,1.5000 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, HIGH CARBON. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER ,1.5000 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, HIGH CARBON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44705522
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
Standard Steel Hex Cam Followers - CF-3-B - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Rotation - Cam Follower - CFH24R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details