Nippon Chemi-Con Corporation Cam Follower CR24BUU

Description
NIPPON , CR-24-BUU, CR24BUU, CAM FOLLOWER, 1.5IN WIDTH, 1.5IN STUD LENGTH, 5/8IN STUD WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NIPPON , CR-24-BUU, CR24BUU, CAM FOLLOWER, 1.5IN WIDTH, 1.5IN STUD LENGTH, 5/8IN STUD WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44705518 - Radwell International
Willingboro, NJ, United States
Cam Follower
44705518
Cam Follower 44705518
NIPPON , CR-24-BUU, CR24BUU, CAM FOLLOWER, 1.5IN WIDTH, 1.5IN STUD LENGTH, 5/8IN STUD WIDTH. FREE 2 YEAR RADWELL WARRANTY

NIPPON , CR-24-BUU, CR24BUU, CAM FOLLOWER, 1.5IN WIDTH, 1.5IN STUD LENGTH, 5/8IN STUD WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44705518
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 3/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Rotation - Cam Follower - CF6MR - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
1-1/2 in. L, 1-1/2 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.5 inch (38.1 mm)
View Details