Accurate Bushing Company, Inc. Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/4-XB-SS CR-1-1/4-XB-SS

Description
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.
Request a Quote
Description
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/4-XB-SS - CR-1-1/4-XB-SS - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/4-XB-SS
CR-1-1/4-XB-SS
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/4-XB-SS CR-1-1/4-XB-SS
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.

Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number CR-1-1/4-XB-SS
Product Name Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/4-XB-SS
Type Stud; Yoke
Load Rating 2682 lbs (1216 kg)
Bearing Material Stainless
Features Hex Socket
Lubrication Fitting 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-7/8-XBC-SS - CR-1-7/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 4722 lbs (2141 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-2-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details