Nippon Chemi-Con Corporation Cam Follower CF8VBUUR

Description
CROWN CAM FOLLOWERS, HEX-HEAD, 19MM ROLLER DIAMETER, 11MM ROLLER WIDTH, 8MM STUD DIAMETER, 20MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWN CAM FOLLOWERS, HEX-HEAD, 19MM ROLLER DIAMETER, 11MM ROLLER WIDTH, 8MM STUD DIAMETER, 20MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54730530 - Radwell International
Willingboro, NJ, United States
Cam Follower
54730530
Cam Follower 54730530
CROWN CAM FOLLOWERS, HEX-HEAD, 19MM ROLLER DIAMETER, 11MM ROLLER WIDTH, 8MM STUD DIAMETER, 20MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWN CAM FOLLOWERS, HEX-HEAD, 19MM ROLLER DIAMETER, 11MM ROLLER WIDTH, 8MM STUD DIAMETER, 20MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54730530
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 7 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 75380 lbs (34186 kg)
View Details
Rotation - Cam Follower - CF20-1-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details