Nippon Chemi-Con Corporation Cam Follower CF6VUU

Description
CAM FOLLOWERS, CF TYPE, WITH SEAL, CYLINDRICAL WHEEL RIM, HEX SOCKET HEAD, 16MM OUTSIDE DIAMETER, M6X1.0 STUD, 52100 STEEL MATERIAL, STANDARD, FULL ROLLER SHAPE, 11MM WIDTH, PRESENCE SHAFT, 12000 ALLOWABLE ROTATION SPEED, NO ROLLER LINING. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, CF TYPE, WITH SEAL, CYLINDRICAL WHEEL RIM, HEX SOCKET HEAD, 16MM OUTSIDE DIAMETER, M6X1.0 STUD, 52100 STEEL MATERIAL, STANDARD, FULL ROLLER SHAPE, 11MM WIDTH, PRESENCE SHAFT, 12000 ALLOWABLE ROTATION SPEED, NO ROLLER LINING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44697999 - Radwell International
Willingboro, NJ, United States
Cam Follower
44697999
Cam Follower 44697999
CAM FOLLOWERS, CF TYPE, WITH SEAL, CYLINDRICAL WHEEL RIM, HEX SOCKET HEAD, 16MM OUTSIDE DIAMETER, M6X1.0 STUD, 52100 STEEL MATERIAL, STANDARD, FULL ROLLER SHAPE, 11MM WIDTH, PRESENCE SHAFT, 12000 ALLOWABLE ROTATION SPEED, NO ROLLER LINING. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, CF TYPE, WITH SEAL, CYLINDRICAL WHEEL RIM, HEX SOCKET HEAD, 16MM OUTSIDE DIAMETER, M6X1.0 STUD, 52100 STEEL MATERIAL, STANDARD, FULL ROLLER SHAPE, 11MM WIDTH, PRESENCE SHAFT, 12000 ALLOWABLE ROTATION SPEED, NO ROLLER LINING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44697999
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Rotation - Roller Follower - NAST20ZZUU - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-3/8-XBC-SS - CR-1-3/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 2682 lbs (1216 kg)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-1 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details