Nippon Chemi-Con Corporation Cam Follower CF3BUU

Description
CAM FOLLOWERS, HEX HEAD, FLAT, 10MM ROLLER DIAMETER, 7MM WIDTH, 3MM STUD DIAMETER, 9MM LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, HEX HEAD, FLAT, 10MM ROLLER DIAMETER, 7MM WIDTH, 3MM STUD DIAMETER, 9MM LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54730866 - Radwell International
Willingboro, NJ, United States
Cam Follower
54730866
Cam Follower 54730866
CAM FOLLOWERS, HEX HEAD, FLAT, 10MM ROLLER DIAMETER, 7MM WIDTH, 3MM STUD DIAMETER, 9MM LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, HEX HEAD, FLAT, 10MM ROLLER DIAMETER, 7MM WIDTH, 3MM STUD DIAMETER, 9MM LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54730866
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-3-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 29660 lbs (13451 kg)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 3 1/4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.3750 inch (9.52 mm)
View Details
Rotation - Roller Follower - NART8UUR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details