Nippon Chemi-Con Corporation Cam Follower CF30UUR

Description
CAM FOLLOWER, 80 MM ROLLER DIAMETER, 35 MM ROLLER WIDTH, CROWNED ROLLER SURFACE PROFILE, 30 MM STUD DIAMETER, M30X1.5 THREAD SIZE, STANDARD STUD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, YES RELUBRICATABLE, NO HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 80 MM ROLLER DIAMETER, 35 MM ROLLER WIDTH, CROWNED ROLLER SURFACE PROFILE, 30 MM STUD DIAMETER, M30X1.5 THREAD SIZE, STANDARD STUD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, YES RELUBRICATABLE, NO HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 53776332 - Radwell International
Willingboro, NJ, United States
Cam Follower
53776332
Cam Follower 53776332
CAM FOLLOWER, 80 MM ROLLER DIAMETER, 35 MM ROLLER WIDTH, CROWNED ROLLER SURFACE PROFILE, 30 MM STUD DIAMETER, M30X1.5 THREAD SIZE, STANDARD STUD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, YES RELUBRICATABLE, NO HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 80 MM ROLLER DIAMETER, 35 MM ROLLER WIDTH, CROWNED ROLLER SURFACE PROFILE, 30 MM STUD DIAMETER, M30X1.5 THREAD SIZE, STANDARD STUD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, YES RELUBRICATABLE, NO HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 53776332
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Rotation - Cam Follower - CFH8UU - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details