Nippon Chemi-Con Corporation Cam Follower CF201VBUU

Description
CAM FOLLOWERS, 47 MM ROLLER DIAMETER, 24 MM ROLLER WIDTH, 20 MM STUD DIAMETER, M20X1.5 THREAD SIZE, SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, 47 MM ROLLER DIAMETER, 24 MM ROLLER WIDTH, 20 MM STUD DIAMETER, M20X1.5 THREAD SIZE, SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54732050 - Radwell International
Willingboro, NJ, United States
Cam Follower
54732050
Cam Follower 54732050
CAM FOLLOWERS, 47 MM ROLLER DIAMETER, 24 MM ROLLER WIDTH, 20 MM STUD DIAMETER, M20X1.5 THREAD SIZE, SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, 47 MM ROLLER DIAMETER, 24 MM ROLLER WIDTH, 20 MM STUD DIAMETER, M20X1.5 THREAD SIZE, SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54732050
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-3/8-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Rotation - Cam Follower - CFT30-1UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Standard Steel Hex Cam Followers - CF-1 1/8-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details