Nippon Chemi-Con Corporation Cam Follower CF16BUU

Description
CAM FOLLOWER, CYLINDRICAL ROLLER, 35 MM OUTER DIAMETER, 16 MM INNER DIAMETER, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CYLINDRICAL ROLLER, 35 MM OUTER DIAMETER, 16 MM INNER DIAMETER, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44705359 - Radwell International
Willingboro, NJ, United States
Cam Follower
44705359
Cam Follower 44705359
CAM FOLLOWER, CYLINDRICAL ROLLER, 35 MM OUTER DIAMETER, 16 MM INNER DIAMETER, SEALED. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CYLINDRICAL ROLLER, 35 MM OUTER DIAMETER, 16 MM INNER DIAMETER, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44705359
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Roller Follower - NAST17ZZUUR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Polymer 1 3/4 Inch Cam Follower with 1 3/4 Inch Stainless Steel Stud - S7NSRY-075175 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 400 lbs (181 kg)
Outside Diameter 1.75 inch (44.45 mm)
View Details