Nippon Chemi-Con Corporation Cam Follower CF10BUURM

Description
CROWNED CAM FOLLOWER-HEX HEAD , 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLLOWER-HEX HEAD , 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44697953 - Radwell International
Willingboro, NJ, United States
Cam Follower
44697953
Cam Follower 44697953
CROWNED CAM FOLLOWER-HEX HEAD , 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLLOWER-HEX HEAD , 22 MM ROLLER DIA, 12 MM ROLLER WIDTH, 10 MM STUD DIA, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44697953
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Hex Drive - CFH 2 3/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Rotation - Cam Follower - CF12-1-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details