Nippon Chemi-Con Corporation Cam Follower CF101B

Description
CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44697949 - Radwell International
Willingboro, NJ, United States
Cam Follower
44697949
Cam Follower 44697949
CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44697949
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 3/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Rotation - Cam Follower - CFH10MR - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details