Nippon Chemi-Con Corporation Bearing CF-1-1/4SB

Description
CAM FOLLOWER 1-1/4IN ROLLER DIA. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER 1-1/4IN ROLLER DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56934983 - Radwell International
Willingboro, NJ, United States
Bearing
56934983
Bearing 56934983
CAM FOLLOWER 1-1/4IN ROLLER DIA. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER 1-1/4IN ROLLER DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56934983
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details