Nippon Chemi-Con Corporation Bearing AZK203545

Description
THRUST BEARINGS, THRUST ROLLER BEARINGS, 5 LAYER MAGNIC ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY
Description
THRUST BEARINGS, THRUST ROLLER BEARINGS, 5 LAYER MAGNIC ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54726090 - Radwell International
Willingboro, NJ, United States
Bearing
54726090
Bearing 54726090
THRUST BEARINGS, THRUST ROLLER BEARINGS, 5 LAYER MAGNIC ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

THRUST BEARINGS, THRUST ROLLER BEARINGS, 5 LAYER MAGNIC ROLLER BEARINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54726090
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details