270µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 15000 Hrs @ 105°C
270µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 15000 Hrs @ 105°C
270µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 15000 Hrs @ 105°C
Capacitors
CAP ALUM POLY 270UF 20% 10V SMD
CAP ALUM POLY 270UF 20% 10V SMD
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APXJ100ARA271MF61GCT-ND | 565-APXJ100ARA271MF61GDKR-ND | 1202-APXJ100ARA271MF61G | APXJ100ARA271MF61G | APXJ100ARA271MF61G |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |