United Chemi-Con, Inc. Aluminum Polymer Capacitors APXH160ARA820MH70G

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer Capacitors - 1202-APXH160ARA820MH70G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APXH160ARA820MH70G
Aluminum Polymer Capacitors 1202-APXH160ARA820MH70G
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 565-3146-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3146-1-ND
Aluminum - Polymer Capacitors 565-3146-1-ND
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 125°C

82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-3146-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3146-2-ND
Aluminum - Polymer Capacitors 565-3146-2-ND
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 125°C

82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-3146-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3146-6-ND
Aluminum - Polymer Capacitors 565-3146-6-ND
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 125°C

82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXH160ARA820MH70G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXH160ARA820MH70G
Aluminum - Polymer Capacitors APXH160ARA820MH70G
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site Datasheet
Capacitor Polyester Aluminum Electrolytic 82Uf 20%, 16V; Capacitance United Chemi-Con - 46P3313 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Aluminum Electrolytic 82Uf 20%, 16V; Capacitance United Chemi-Con
46P3313
Capacitor Polyester Aluminum Electrolytic 82Uf 20%, 16V; Capacitance United Chemi-Con 46P3313
CAPACITOR POLYESTER ALUMINUM ELECTROLYTIC 82UF 20%, 16V; Capacitance:82µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR POLYESTER ALUMINUM ELECTROLYTIC 82UF 20%, 16V; Capacitance:82µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXH160ARA820MH70G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXH160ARA820MH70G
Capacitors - Aluminum - Polymer Capacitors APXH160ARA820MH70G
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-APXH160ARA820MH70G 565-3146-1-ND 565-3146-6-ND APXH160ARA820MH70G 46P3313 APXH160ARA820MH70G
Product Name Aluminum Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Polyester Aluminum Electrolytic 82Uf 20%, 16V; Capacitance United Chemi-Con Capacitors - Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers