United Chemi-Con, Inc. Aluminum Polymer Capacitors APXG200ARA181MH70G

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer Capacitors - 1202-APXG200ARA181MH70G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APXG200ARA181MH70G
Aluminum Polymer Capacitors 1202-APXG200ARA181MH70G
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 565-4296-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4296-6-ND
Aluminum - Polymer Capacitors 565-4296-6-ND
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 15000 Hrs @ 105°C

180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 15000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4296-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4296-1-ND
Aluminum - Polymer Capacitors 565-4296-1-ND
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 15000 Hrs @ 105°C

180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 15000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4296-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4296-2-ND
Aluminum - Polymer Capacitors 565-4296-2-ND
180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 15000 Hrs @ 105°C

180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 15000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXG200ARA181MH70G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXG200ARA181MH70G
Aluminum - Polymer Capacitors APXG200ARA181MH70G
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
APXG200ARA181MH70G
Aluminum Organic Polymer Capacitors APXG200ARA181MH70G
Aluminum Organic Polymer Capacitors 20V 180uF 20% Tol.

Aluminum Organic Polymer Capacitors 20V 180uF 20% Tol.

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXG200ARA181MH70G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXG200ARA181MH70G
Capacitors - Aluminum - Polymer Capacitors APXG200ARA181MH70G
CAP ALUM POLY 180UF 20% 20V SMD

CAP ALUM POLY 180UF 20% 20V SMD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-APXG200ARA181MH70G 565-4296-6-ND 565-4296-1-ND APXG200ARA181MH70G APXG200ARA181MH70G APXG200ARA181MH70G
Product Name Aluminum Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details