United Chemi-Con, Inc. Aluminum - Polymer Capacitors APXE6R3ARA471MH80G

Description
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3193-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3193-6-ND
Aluminum - Polymer Capacitors 565-3193-6-ND
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-3193-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3193-1-ND
Aluminum - Polymer Capacitors 565-3193-1-ND
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-3193-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3193-2-ND
Aluminum - Polymer Capacitors 565-3193-2-ND
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXE6R3ARA471MH80G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXE6R3ARA471MH80G
Aluminum - Polymer Capacitors APXE6R3ARA471MH80G
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXE6R3ARA471MH80G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXE6R3ARA471MH80G
Capacitors - Aluminum - Polymer Capacitors APXE6R3ARA471MH80G
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-3193-6-ND 565-3193-1-ND APXE6R3ARA471MH80G APXE6R3ARA471MH80G
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1713256 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details