Nippon Chemi-Con Corporation Aluminum - Polymer Capacitors APXE100ARA331MH80G

Description
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3204-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3204-2-ND
Aluminum - Polymer Capacitors 565-3204-2-ND
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C

330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-3204-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3204-1-ND
Aluminum - Polymer Capacitors 565-3204-1-ND
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C

330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXE100ARA331MH80G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXE100ARA331MH80G
Aluminum - Polymer Capacitors APXE100ARA331MH80G
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXE100ARA331MH80G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXE100ARA331MH80G
Capacitors - Aluminum - Polymer Capacitors APXE100ARA331MH80G
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site
Taped / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.7 United Chemi-Con - 46P9930 - Newark, An Avnet Company
Chicago, IL, United States
Taped / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.7 United Chemi-Con
46P9930
Taped / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.7 United Chemi-Con 46P9930
Taped / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.7

Taped / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.7

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-3204-2-ND APXE100ARA331MH80G APXE100ARA331MH80G 46P9930
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Taped / Capacitor, Aluminum, 10 V, Cap.330 , Dia.8 , Leng.7 United Chemi-Con
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers