United Chemi-Con, Inc. Aluminum - Polymer Capacitors APXC160ARA820MH70G

Description
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3129-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3129-2-ND
Aluminum - Polymer Capacitors 565-3129-2-ND
82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C

82µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXC160ARA820MH70G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APXC160ARA820MH70G
Capacitors - Aluminum - Polymer Capacitors APXC160ARA820MH70G
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - APXC160ARA820MH70G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXC160ARA820MH70G
Aluminum - Polymer Capacitors APXC160ARA820MH70G
CAP ALUM POLY 82UF 20% 16V SMD

CAP ALUM POLY 82UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3129-2-ND APXC160ARA820MH70G APXC160ARA820MH70G
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers