United Chemi-Con, Inc. Aluminum - Polymer Capacitors APXC160ARA390MF60G

Description
39µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
39µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3128-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3128-2-ND
Aluminum - Polymer Capacitors 565-3128-2-ND
39µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C

39µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXC160ARA390MF60G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXC160ARA390MF60G
Aluminum - Polymer Capacitors APXC160ARA390MF60G
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXC160ARA390MF60G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APXC160ARA390MF60G
Capacitors - Aluminum - Polymer Capacitors APXC160ARA390MF60G
CAP ALUM POLY 39UF 20% 16V SMD

CAP ALUM POLY 39UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3128-2-ND APXC160ARA390MF60G APXC160ARA390MF60G
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39 microF 39 microF 39 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers