United Chemi-Con, Inc. Aluminum - Polymer Capacitors APXA200ARA220MF55G

Description
22µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 50mOhm 15000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 50mOhm 15000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APXA200ARA220MF55G-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APXA200ARA220MF55G-ND
Aluminum - Polymer Capacitors APXA200ARA220MF55G-ND
22µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 50mOhm 15000 Hrs @ 105°C

22µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 50mOhm 15000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXA200ARA220MF55G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXA200ARA220MF55G
Aluminum - Polymer Capacitors APXA200ARA220MF55G
CAP ALUM POLY 22UF 20% 20V SMD

CAP ALUM POLY 22UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXA200ARA220MF55G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXA200ARA220MF55G
Capacitors - Aluminum - Polymer Capacitors APXA200ARA220MF55G
CAP ALUM POLY 22UF 20% 20V SMD

CAP ALUM POLY 22UF 20% 20V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number APXA200ARA220MF55G-ND APXA200ARA220MF55G APXA200ARA220MF55G
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details