330µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 15000 Hrs @ 105°C
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS Product overview: APSG250ELL331MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG250ELL331MJB5
Capacitors
Win Source Part Number: 1359514-APSG250ELL33
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 14mOhm
Lifetime @ Temp.: 15000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 5 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 330UF 20% 25V T/H
CAP ALUM POLY 330UF 20% 25V T/H
CAP ALUM POLY 330UF 20% 25V T/H
Aluminum Organic Polymer Capacitors 25V 330uF 20% Tol.
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APSG250ELL331MJB5S-ND | 69-APSG250ELL331MJB5S | 1202-APSG250ELL331MJB5S | 1359514-APSG250ELL331MJB5S | APSG250ELL331MJB5S | APSG250ELL331MJB5S | APSG250ELL331MJB5S | APSG250ELL331MJB5S |
| Product Name | Aluminum - Polymer Capacitors | Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |