United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSG160ELL561MHB5J

Description
560µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-APSG160ELL561MHB5J-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSG160ELL561MHB5J-ND
Aluminum - Polymer Capacitors 565-APSG160ELL561MHB5J-ND
560µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C

560µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Polymer Capacitors - 1202-APSG160ELL561MHB5J - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSG160ELL561MHB5J
Aluminum Polymer Capacitors 1202-APSG160ELL561MHB5J
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSG160ELL561MHB5J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSG160ELL561MHB5J
Capacitors - Aluminum - Polymer Capacitors APSG160ELL561MHB5J
CAP ALUM POLY 560UF 20% 16V T/H

CAP ALUM POLY 560UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSG160ELL561MHB5J - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSG160ELL561MHB5J
Aluminum - Polymer Capacitors APSG160ELL561MHB5J
CAP ALUM POLY 560UF 20% 16V T/H

CAP ALUM POLY 560UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-APSG160ELL561MHB5J-ND 1202-APSG160ELL561MHB5J APSG160ELL561MHB5J APSG160ELL561MHB5J
Product Name Aluminum - Polymer Capacitors Aluminum Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details