1800µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C
CHEMI-CON APSG160ELL182MJ20S
Capacitors
CAP ALUM POLY 1800UF 20% 16V T/H
Aluminum Organic Polymer Capacitors 16V 1800uF 20% Tol.
CAP ALUM POLY 1800UF 20% 16V T/H
| DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4314-ND | 1749908 | 1202-APSG160ELL182MJ20S | APSG160ELL182MJ20S | APSG160ELL182MJ20S | APSG160ELL182MJ20S |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF |