United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSF2R5ELL821MF08S

Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 5mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 5mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-APSF2R5ELL821MF08S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSF2R5ELL821MF08S-ND
Aluminum - Polymer Capacitors 565-APSF2R5ELL821MF08S-ND
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 5mOhm 5000 Hrs @ 105°C

820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 5mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Polymer Capacitors - 1749925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1749925
Polymer Capacitors 1749925
CHEMI-CON APSF2R5ELL821MF08S

CHEMI-CON APSF2R5ELL821MF08S

Supplier's Site
Aluminum Polymer Capacitors - 1202-APSF2R5ELL821MF08S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSF2R5ELL821MF08S
Aluminum Polymer Capacitors 1202-APSF2R5ELL821MF08S
Capacitors

Capacitors

Supplier's Site Datasheet
Singapore, Singapore
820uF 0.005 Ohm 5900mA Capacitor
69-APSF2R5ELL821MF08S
820uF 0.005 Ohm 5900mA Capacitor 69-APSF2R5ELL821MF08S
Cap Aluminum Polymer 820uF 2.5VDC 20% (6.3 X 8mm) Radial 2.5mm 0.005 Ohm 5900mA 20000h 105°C Bulk Product overview: APSF2R5ELL821MF08S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 0.005 Ohm, 5900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 0.005 Ohm, 5900mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF2R5ELL821MF08 S can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 820uF 2.5VDC 20% (6.3 X 8mm) Radial 2.5mm 0.005 Ohm 5900mA 20000h 105°C Bulk Product overview: APSF2R5ELL821MF08S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 0.005 Ohm, 5900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 0.005 Ohm, 5900mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF2R5ELL821MF08S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APSF2R5ELL821MF08S - 811028-APSF2R5ELL821MF08S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - APSF2R5ELL821MF08S
811028-APSF2R5ELL821MF08S
Aluminum - Polymer Capacitors - APSF2R5ELL821MF08S 811028-APSF2R5ELL821MF08S
Manufacturer: United Chemi-Con Win Source Part Number: 811028-APSF2R5ELL821 MF08S Packaging: Reel Type: Polymer Mounting Style: Through Hole Applications: Use For General Capacitance: 820μF Tolerance: ±20% Voltage - Rated: 2.5V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 5mOhm Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.354" (9.00mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at High Frequency: 5.9A at 100kHz

Manufacturer: United Chemi-Con
Win Source Part Number: 811028-APSF2R5ELL821MF08S
Packaging: Reel
Type: Polymer
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 820μF
Tolerance: ±20%
Voltage - Rated: 2.5V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 5mOhm
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at High Frequency: 5.9A at 100kHz

Buy Now
Capacitors - Aluminum - Polymer Capacitors - APSF2R5ELL821MF08S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSF2R5ELL821MF08S
Capacitors - Aluminum - Polymer Capacitors APSF2R5ELL821MF08S
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSF2R5ELL821MF08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSF2R5ELL821MF08S
Aluminum - Polymer Capacitors APSF2R5ELL821MF08S
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-APSF2R5ELL821MF08S-ND 1749925 1202-APSF2R5ELL821MF08S 69-APSF2R5ELL821MF08S 811028-APSF2R5ELL821MF08S APSF2R5ELL821MF08S APSF2R5ELL821MF08S
Product Name Aluminum - Polymer Capacitors Polymer Capacitors Aluminum Polymer Capacitors 820uF 0.005 Ohm 5900mA Capacitor Aluminum - Polymer Capacitors - APSF2R5ELL821MF08S Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details