Aluminum Electrolytic Capacitor, Polarized, Aluminum, 6.3V, 20% +Tol, 20% -Tol, 470uF Product overview: APSC6R3ETD471MH08S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSC6R3ETD471MH08
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Bulk / Capacitor, Aluminum, 6.3 V, Cap.470 , Dia.8 , Leng.8
CAP ALUM POLY 470UF 20% 6.3V T/H
CAP ALUM POLY 470UF 20% 6.3V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-APSC6R3ETD471MH08S | APSC6R3ETD471MH08S-ND | 72R7316 | APSC6R3ETD471MH08S | APSC6R3ETD471MH08S |
| Product Name | 6.3V 470uF Capacitor | Aluminum - Polymer Capacitors | Bulk / Capacitor, Aluminum, 6.3 V, Cap.470 , Dia.8 , Leng.8 United Chemi-Con | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |