United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSC2R5ETD821MH08S

Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APSC2R5ETD821MH08S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APSC2R5ETD821MH08S-ND
Aluminum - Polymer Capacitors APSC2R5ETD821MH08S-ND
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSC2R5ETD821MH08S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSC2R5ETD821MH08S
Capacitors - Aluminum - Polymer Capacitors APSC2R5ETD821MH08S
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSC2R5ETD821MH08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSC2R5ETD821MH08S
Aluminum - Polymer Capacitors APSC2R5ETD821MH08S
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number APSC2R5ETD821MH08S-ND APSC2R5ETD821MH08S APSC2R5ETD821MH08S
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers