2700µF 2.5V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Capacitors
CAP ALUM POL 2700UF 20% 2.5V T/H
Bulk / Capacitor, Aluminum, 2.5 V, Cap.2700 , Dia.10 , Leng.12
CAP ALUM POLY 2700UF 2.5V T/H
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APSC2R5ELL272MJB5S-ND | 1202-APSC2R5ELL272MJB5S | APSC2R5ELL272MJB5S | 72R7303 | APSC2R5ELL272MJB5S |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Bulk / Capacitor, Aluminum, 2.5 V, Cap.2700 , Dia.10 , Leng.12 United Chemi-Con | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF |