United Chemi-Con, Inc. SMD 470uF 0.01 Ohm 6100mA Capacitor APSC160ETD471MJB5S

Description
Cap Aluminum Polymer 470uF 16VDC 20% (10 X 11.5mm) SMD Radial 5mm 0.01 Ohm 6100mA 1000h 105°C T/R Product overview: APSC160ETD471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.01 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.01 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSC160ETD471MJB5 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 470uF 16VDC 20% (10 X 11.5mm) SMD Radial 5mm 0.01 Ohm 6100mA 1000h 105°C T/R Product overview: APSC160ETD471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.01 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.01 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSC160ETD471MJB5 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 0.01 Ohm 6100mA Capacitor
69-APSC160ETD471MJB5S
SMD 470uF 0.01 Ohm 6100mA Capacitor 69-APSC160ETD471MJB5S
Cap Aluminum Polymer 470uF 16VDC 20% (10 X 11.5mm) SMD Radial 5mm 0.01 Ohm 6100mA 1000h 105°C T/R Product overview: APSC160ETD471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.01 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.01 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSC160ETD471MJB5 S can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 470uF 16VDC 20% (10 X 11.5mm) SMD Radial 5mm 0.01 Ohm 6100mA 1000h 105°C T/R Product overview: APSC160ETD471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 0.01 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 0.01 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSC160ETD471MJB5S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APSC160ETD471MJB5S - 911618-APSC160ETD471MJB5S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - APSC160ETD471MJB5S
911618-APSC160ETD471MJB5S
Aluminum - Polymer Capacitors - APSC160ETD471MJB5S 911618-APSC160ETD471MJB5S
Manufacturer: United Chemi-Con Win Source Part Number: 911618-APSC160ETD471 MJB5S Series: NPCAP™-PSC Operating Temperature Range: -55°C ~ 105°C Features: 470 µF 16 V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C Package: Radial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: United Chemi-Con
Win Source Part Number: 911618-APSC160ETD471MJB5S
Series: NPCAP™-PSC
Operating Temperature Range: -55°C ~ 105°C
Features: 470 µF 16 V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
Package: Radial, Can
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APSC160ETD471MJB5SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSC160ETD471MJB5SCT-ND
Aluminum - Polymer Capacitors 565-APSC160ETD471MJB5SCT-ND
CAP ALUM POLY 470UF 20% 16V TH

CAP ALUM POLY 470UF 20% 16V TH

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APSC160ETD471MJB5STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSC160ETD471MJB5STR-ND
Aluminum - Polymer Capacitors 565-APSC160ETD471MJB5STR-ND
470µF 16V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

470µF 16V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSC160ETD471MJB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSC160ETD471MJB5S
Aluminum - Polymer Capacitors APSC160ETD471MJB5S
CAP ALUM POLY 470UF 20% 16V T/H

CAP ALUM POLY 470UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSC160ETD471MJB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSC160ETD471MJB5S
Capacitors - Aluminum - Polymer Capacitors APSC160ETD471MJB5S
CAP ALUM POLY 470UF 20% 16V T/H

CAP ALUM POLY 470UF 20% 16V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-APSC160ETD471MJB5S 911618-APSC160ETD471MJB5S 565-APSC160ETD471MJB5SCT-ND APSC160ETD471MJB5S APSC160ETD471MJB5S
Product Name SMD 470uF 0.01 Ohm 6100mA Capacitor Aluminum - Polymer Capacitors - APSC160ETD471MJB5S Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details