United Chemi-Con, Inc. Aluminum - Polymer Capacitors - APSA6R3ETD681MJB5S APSA6R3ETD681MJB5S

Description
Manufacturer: United Chemi-Con Win Source Part Number: 768652-APSA6R3ETD681 MJB5S Series: NPCAP-PSA Packaging: Reel package Type: Polymer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 6.3V Applications: General Capacitance: 680μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 7 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Family Name: PSA Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 5.86A @ 100kHz Height - Seated (Maximum): 0.512" (13.00mm) Alternative Parts (Cross-Reference): RR50J681MDN1; RHT0J681MDN1; PLF0J681MDO1TD; 6SEPC680M; ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 768652-APSA6R3ETD681 MJB5S Series: NPCAP-PSA Packaging: Reel package Type: Polymer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 6.3V Applications: General Capacitance: 680μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 7 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Family Name: PSA Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 5.86A @ 100kHz Height - Seated (Maximum): 0.512" (13.00mm) Alternative Parts (Cross-Reference): RR50J681MDN1; RHT0J681MDN1; PLF0J681MDO1TD; 6SEPC680M; ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APSA6R3ETD681MJB5S - 768652-APSA6R3ETD681MJB5S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - APSA6R3ETD681MJB5S
768652-APSA6R3ETD681MJB5S
Aluminum - Polymer Capacitors - APSA6R3ETD681MJB5S 768652-APSA6R3ETD681MJB5S
Manufacturer: United Chemi-Con Win Source Part Number: 768652-APSA6R3ETD681 MJB5S Series: NPCAP-PSA Packaging: Reel package Type: Polymer Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 6.3V Applications: General Capacitance: 680μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 7 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Family Name: PSA Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 5.86A @ 100kHz Height - Seated (Maximum): 0.512" (13.00mm) Alternative Parts (Cross-Reference): RR50J681MDN1; RHT0J681MDN1; PLF0J681MDO1TD; 6SEPC680M; ECCN: EAR99 Country of Origin: Japan, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: United Chemi-Con
Win Source Part Number: 768652-APSA6R3ETD681MJB5S
Series: NPCAP-PSA
Packaging: Reel package
Type: Polymer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 6.3V
Applications: General
Capacitance: 680μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 7 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Family Name: PSA
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - High Frequency: 5.86A @ 100kHz
Height - Seated (Maximum): 0.512" (13.00mm)
Alternative Parts (Cross-Reference): RR50J681MDN1; RHT0J681MDN1; PLF0J681MDO1TD; 6SEPC680M;
ECCN: EAR99
Country of Origin: Japan, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APSA6R3ETD681MJB5STB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSA6R3ETD681MJB5STB-ND
Aluminum - Polymer Capacitors 565-APSA6R3ETD681MJB5STB-ND
680µF 6.3V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

680µF 6.3V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 680uF 0.007 Ohm 5860mA Capacitor
69-APSA6R3ETD681MJB5S
Automotive 680uF 0.007 Ohm 5860mA Capacitor 69-APSA6R3ETD681MJB5S
Cap Aluminum Polymer 680uF 6.3VDC 20% (10 X 11.5mm) Radial 5mm 0.007 Ohm 5860mA 15000h 105°C Automotive Ammo Product overview: APSA6R3ETD681MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 0.007 Ohm, 5860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 0.007 Ohm, 5860mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSA6R3ETD681MJB5 S can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 680uF 6.3VDC 20% (10 X 11.5mm) Radial 5mm 0.007 Ohm 5860mA 15000h 105°C Automotive Ammo Product overview: APSA6R3ETD681MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 0.007 Ohm, 5860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 0.007 Ohm, 5860mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSA6R3ETD681MJB5S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA6R3ETD681MJB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA6R3ETD681MJB5S
Capacitors - Aluminum - Polymer Capacitors APSA6R3ETD681MJB5S
CAP ALUM POLY 680UF 20% 6.3V T/H

CAP ALUM POLY 680UF 20% 6.3V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSA6R3ETD681MJB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA6R3ETD681MJB5S
Aluminum - Polymer Capacitors APSA6R3ETD681MJB5S
CAP ALUM POLY 680UF 20% 6.3V T/H

CAP ALUM POLY 680UF 20% 6.3V T/H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 768652-APSA6R3ETD681MJB5S 565-APSA6R3ETD681MJB5STB-ND 69-APSA6R3ETD681MJB5S APSA6R3ETD681MJB5S APSA6R3ETD681MJB5S
Product Name Aluminum - Polymer Capacitors - APSA6R3ETD681MJB5S Aluminum - Polymer Capacitors Automotive 680uF 0.007 Ohm 5860mA Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C733U063CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 73000 microF
View Details
4 suppliers