United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSA2R5ELL102MJB5S

Description
1000µF 2.5V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 2.5V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3054-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3054-ND
Aluminum - Polymer Capacitors 565-3054-ND
1000µF 2.5V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C

1000µF 2.5V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSA2R5ELL102MJB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA2R5ELL102MJB5S
Aluminum - Polymer Capacitors APSA2R5ELL102MJB5S
CAP ALUM POLY 1000UF 2.5V T/H

CAP ALUM POLY 1000UF 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA2R5ELL102MJB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA2R5ELL102MJB5S
Capacitors - Aluminum - Polymer Capacitors APSA2R5ELL102MJB5S
CAP ALUM POL 1000UF 20% 2.5V T/H

CAP ALUM POL 1000UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3054-ND APSA2R5ELL102MJB5S APSA2R5ELL102MJB5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers