47µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 47UF 20% 10V T/H
CAP ALUM POLY 47UF 20% 10V T/H
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APSA100ETD470MFA5STR-ND | APSA100ETD470MFA5S | APSA100ETD470MFA5S |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |