United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSA100ELL471MJB5S

Description
470µF 10V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 10V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3050-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3050-ND
Aluminum - Polymer Capacitors 565-3050-ND
470µF 10V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

470µF 10V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSA100ELL471MJB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA100ELL471MJB5S
Aluminum - Polymer Capacitors APSA100ELL471MJB5S
CAP ALUM POLY 470UF 20% 10V T/H

CAP ALUM POLY 470UF 20% 10V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA100ELL471MJB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA100ELL471MJB5S
Capacitors - Aluminum - Polymer Capacitors APSA100ELL471MJB5S
CAP ALUM POLY 470UF 20% 10V T/H

CAP ALUM POLY 470UF 20% 10V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3050-ND APSA100ELL471MJB5S APSA100ELL471MJB5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers