United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSA100ELL470MFA5G

Description
47µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3051-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3051-ND
Aluminum - Polymer Capacitors 565-3051-ND
47µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C

47µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSA100ELL470MFA5G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA100ELL470MFA5G
Aluminum - Polymer Capacitors APSA100ELL470MFA5G
CAP ALUM POLY 47UF 20% 10V T/H

CAP ALUM POLY 47UF 20% 10V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA100ELL470MFA5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA100ELL470MFA5G
Capacitors - Aluminum - Polymer Capacitors APSA100ELL470MFA5G
CAP ALUM POLY 47UF 20% 10V T/H

CAP ALUM POLY 47UF 20% 10V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3051-ND APSA100ELL470MFA5G APSA100ELL470MFA5G
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details