United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-4R0ELL561MHB5S

Description
560µF 4V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 4V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3035-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3035-ND
Aluminum - Polymer Capacitors 565-3035-ND
560µF 4V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

560µF 4V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-4R0ELL561MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-4R0ELL561MHB5S
Capacitors - Aluminum - Polymer Capacitors APS-4R0ELL561MHB5S
CAP ALUM POLY 560UF 20% 4V T/H

CAP ALUM POLY 560UF 20% 4V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APS-4R0ELL561MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-4R0ELL561MHB5S
Aluminum - Polymer Capacitors APS-4R0ELL561MHB5S
CAP ALUM POLY 560UF 20% 4V T/H

CAP ALUM POLY 560UF 20% 4V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3035-ND APS-4R0ELL561MHB5S APS-4R0ELL561MHB5S
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details