United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-160ELL271MJA5S

Description
270µF 16V Aluminum - Polymer Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 16V Aluminum - Polymer Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APS-160ELL271MJA5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APS-160ELL271MJA5S-ND
Aluminum - Polymer Capacitors APS-160ELL271MJA5S-ND
270µF 16V Aluminum - Polymer Capacitors Radial, Can 2000 Hrs @ 105°C

270µF 16V Aluminum - Polymer Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-160ELL271MJA5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APS-160ELL271MJA5S
Capacitors - Aluminum - Polymer Capacitors APS-160ELL271MJA5S
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APS-160ELL271MJA5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-160ELL271MJA5S
Aluminum - Polymer Capacitors APS-160ELL271MJA5S
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number APS-160ELL271MJA5S-ND APS-160ELL271MJA5S APS-160ELL271MJA5S
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers