United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-160EC3331MJC5S

Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-APS-160EC3331MJC5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APS-160EC3331MJC5S-ND
Aluminum - Polymer Capacitors 565-APS-160EC3331MJC5S-ND
330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APS-160EC3331MJC5S - 1027239-APS-160EC3331MJC5S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - APS-160EC3331MJC5S
1027239-APS-160EC3331MJC5S
Aluminum - Polymer Capacitors - APS-160EC3331MJC5S 1027239-APS-160EC3331MJC5S
Manufacturer: United Chemi-Con Win Source Part Number: 1027239-APS-160EC333 1MJC5S Packaging: Reel - TR Type: Polymer Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 330μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2000 Hrs @ 105°C ESR: 14 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - High Frequency: 5.05A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: United Chemi-Con
Win Source Part Number: 1027239-APS-160EC3331MJC5S
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 330μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
ESR: 14 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - High Frequency: 5.05A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-160EC3331MJC5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-160EC3331MJC5S
Capacitors - Aluminum - Polymer Capacitors APS-160EC3331MJC5S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APS-160EC3331MJC5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-160EC3331MJC5S
Aluminum - Polymer Capacitors APS-160EC3331MJC5S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-APS-160EC3331MJC5S-ND 1027239-APS-160EC3331MJC5S APS-160EC3331MJC5S APS-160EC3331MJC5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors - APS-160EC3331MJC5S Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers