United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-100ETD271MHB5S

Description
270µF 10V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 10V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APS-100ETD271MHB5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APS-100ETD271MHB5S-ND
Aluminum - Polymer Capacitors APS-100ETD271MHB5S-ND
270µF 10V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

270µF 10V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-100ETD271MHB5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APS-100ETD271MHB5S
Capacitors - Aluminum - Polymer Capacitors APS-100ETD271MHB5S
CAP ALUM POLY 270UF 20% 10V T/H

CAP ALUM POLY 270UF 20% 10V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APS-100ETD271MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-100ETD271MHB5S
Aluminum - Polymer Capacitors APS-100ETD271MHB5S
CAP ALUM POLY 270UF 20% 10V T/H

CAP ALUM POLY 270UF 20% 10V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number APS-100ETD271MHB5S-ND APS-100ETD271MHB5S APS-100ETD271MHB5S
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details