United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 47000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con 36DA473F050CB2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 50V, +50%,-10%, SCREW; Capacitance:47000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 50V, +50%,-10%, SCREW; Capacitance:47000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con - 67R9745 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con
67R9745
Aluminum Electrolytic Capacitor 47000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con 67R9745
ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 50V, +50%,-10%, SCREW; Capacitance:47000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 50V, +50%,-10%, SCREW; Capacitance:47000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67R9745
Product Name Aluminum Electrolytic Capacitor 47000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47000 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers