United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 39000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con 36DA393F050BC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 50V, +50%,-10%, SCREW; Capacitance:39000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 50V, +50%,-10%, SCREW; Capacitance:39000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 39000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con - 67R9742 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 39000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con
67R9742
Aluminum Electrolytic Capacitor 39000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con 67R9742
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 50V, +50%,-10%, SCREW; Capacitance:39000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 50V, +50%,-10%, SCREW; Capacitance:39000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67R9742
Product Name Aluminum Electrolytic Capacitor 39000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 39000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details