United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 3900Uf, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con 36DA392F050AN2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 50V, +50%, -10%, SCREW; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 50V, +50%, -10%, SCREW; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3900Uf, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con - 67R9741 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3900Uf, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con
67R9741
Aluminum Electrolytic Capacitor 3900Uf, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con 67R9741
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 50V, +50%, -10%, SCREW; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 50V, +50%, -10%, SCREW; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67R9741
Product Name Aluminum Electrolytic Capacitor 3900Uf, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details