United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 15000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con 36DA153F100BD2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 100V, +50%,-10%,SCREW; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 100V, +50%,-10%,SCREW; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con - 67R9730 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con
67R9730
Aluminum Electrolytic Capacitor 15000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con 67R9730
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 100V, +50%,-10%,SCREW; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 100V, +50%,-10%,SCREW; Capacitance:15000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67R9730
Product Name Aluminum Electrolytic Capacitor 15000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details