United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 12000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con 36DA123F050AB2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +50%,-10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +50%,-10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con - 95F4456 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con
95F4456
Aluminum Electrolytic Capacitor 12000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con 95F4456
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +50%,-10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +50%,-10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F4456
Product Name Aluminum Electrolytic Capacitor 12000Uf, 50V, +50%,-10%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details