Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:1.2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 33AC5856 |
| Product Name | Connector Type A Nippon America |
| Cord Length | 47.24 inch (1200 mm) |
PVC, black