Sheet metal Forming/stamping/pun
1.Application:
Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system.
2.Press Tonnage: 15-400ton
3.Press type: C-Frame single crank mechanical press
4.Press features:
•Superior rigidity of frame structure to realize minimum frame deflection;
•High precision of drive mechanism to guarantee minimum vibration and high quality;
•Elaborated design of electrical control to match various automation equipments;
•Comfortable operation environment according with ergonomics;
•Utility-type motorized grease lubrication system to ensure smooth operation;
•Multiple operator-machine protective methods to reach national safety standards;
•Accuracy: JIS First Class
5.Contact:
Ms. Mindy
Mindy@goanwin.com
6.Accessories:
Standard accessories:
H.O.L.D.
Die height indicator
Counterbalance
Rotary cam controller
Overrun protection
Counter
Mis-feed sensor
Air ejector
Air receptacle
Light sockets
Maintenance tools
Optional accessories:
Feeding system(Feeder,straig
Die cushion
Light curtains
Quick die change system
Knock-out device
Foot switch
Anti-vibration mount
| NingBo Goanwin Machinery Manufacturing Co., Ltd. | |
|---|---|
| Product Category | Presses (metalworking) |
| Product Number | A1-200 |
| Product Name | C-Frame Single Crank Progressive Die Stamping Press |
| General Types | Punch Press; Sheet Metal; Stamping Press |
| Operation | Press Forming / Embossing |
| Capacity | 200 tons (181 metric tons) |
| Stroke | 7.87 inch (200 mm) |