1x3P 18A -40°C~+105°C 250V Green 12~30 Straight 5mm 2.5 1 3 Plugin,P=5mm Screw terminal ROHS
1x3P 18A -40℃~+105℃ 250V Green 12~30 Direct Insert 5mm 2.5 1 3 Plugin,P=5mm Screw Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DB128H-5.0-3P-GN-S | DB128H-5.0-3P-GN-S |
| Product Name | Connectors >> Screw terminal | Terminal Blocks |
| Mounting Options | Straight | |
| Termination Options | Screw Clamp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 5.00 mm (0.20 inches) |