Ningbo Best Group Co., Ltd. Door Switch for Refrigerator Back RDS-1

Description
0.5A 250VAC 3PINS The door switch is mainly used for the illumination in the home electrical appliances,such as refrigerators,freeze rs and congealers and for the fan control,at the same time may be also applicable for the power control in the microwave ovens,disinfection cabinets,air-conditi oners and inhabitant residences Main technical specification: Terminal Style: Flat And Fast Connected Pin circuit style: 30times/min cycles: 150000times operation temperatures: -25~+60 humidity:10%~95% Rated voltage: 250VAC Rated current: 0.5A Rated frequency: 50/60Hz Outside surface: The exposed surface shall be smooth and finish,whthout the defects of blistering,crack,lac king of materials,swelling and eformation, etc. the markong shall be legible and durable. Flame-resistance:App ly fire, and the fire shall be extinct after the fire removed Controls are 100% operation checked and dielectric tested. Safety Certificates
Description
0.5A 250VAC 3PINS The door switch is mainly used for the illumination in the home electrical appliances,such as refrigerators,freeze rs and congealers and for the fan control,at the same time may be also applicable for the power control in the microwave ovens,disinfection cabinets,air-conditi oners and inhabitant residences Main technical specification: Terminal Style: Flat And Fast Connected Pin circuit style: 30times/min cycles: 150000times operation temperatures: -25~+60 humidity:10%~95% Rated voltage: 250VAC Rated current: 0.5A Rated frequency: 50/60Hz Outside surface: The exposed surface shall be smooth and finish,whthout the defects of blistering,crack,lac king of materials,swelling and eformation, etc. the markong shall be legible and durable. Flame-resistance:App ly fire, and the fire shall be extinct after the fire removed Controls are 100% operation checked and dielectric tested. Safety Certificates

Suppliers

Company
Product
Description
Supplier Links
Door Switch for Refrigerator Back - RDS-1 - Ningbo Best Group Co., Ltd.
315040, China
Door Switch for Refrigerator Back
RDS-1
Door Switch for Refrigerator Back RDS-1
0.5A 250VAC 3PINS The door switch is mainly used for the illumination in the home electrical appliances,such as refrigerators,freeze rs and congealers and for the fan control,at the same time may be also applicable for the power control in the microwave ovens,disinfection cabinets,air-conditi oners and inhabitant residences Main technical specification: Terminal Style: Flat And Fast Connected Pin circuit style: 30times/min cycles: 150000times operation temperatures: -25~+60 humidity:10%~95% Rated voltage: 250VAC Rated current: 0.5A Rated frequency: 50/60Hz Outside surface: The exposed surface shall be smooth and finish,whthout the defects of blistering,crack,lac king of materials,swelling and eformation, etc. the markong shall be legible and durable. Flame-resistance:App ly fire, and the fire shall be extinct after the fire removed Controls are 100% operation checked and dielectric tested. Safety Certificates

0.5A 250VAC 3PINS

The door switch is mainly used for the illumination in the home
electrical appliances,such as refrigerators,freezers and congealers and for
the fan control,at the same time may be also applicable for the power control
in the microwave ovens,disinfection cabinets,air-conditioners and inhabitant
residences

Main technical specification:

  • Terminal Style: Flat And Fast Connected Pin
  • circuit style: 30times/min
  • cycles: 150000times
  • operation temperatures: -25~+60
  • humidity:10%~95%
  • Rated voltage: 250VAC
  • Rated current: 0.5A
  • Rated frequency: 50/60Hz
  • Outside surface: The exposed surface shall be smooth and finish,whthout the defects of blistering,crack,lacking of materials,swelling and eformation, etc. the markong shall be legible and durable.
  • Flame-resistance:Apply fire, and the fire shall be extinct after the fire removed
  • Controls are 100% operation checked and dielectric tested.
  • Safety Certificates
Supplier's Site
Door Switch for Refrigerator Back - RDS-1 - Ningbo Best Group Co., Ltd.
315040, China
Door Switch for Refrigerator Back
RDS-1
Door Switch for Refrigerator Back RDS-1
0.5A 250VAC 3PINS The door switch is mainly used for the illumination in the home electrical appliances,such as refrigerators,freeze rs and congealers and for the fan control, at the same time may be also applicable for the power control in the microwave ovens, disinfection cabinets, air-conditioners and inhabitant residences. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • 0.5A 250VAC 3PINS

The door switch is mainly used for the illumination in the home electrical appliances,such as refrigerators,freezers and congealers and for the fan control, at the same time may be also applicable for the power control in the microwave ovens, disinfection cabinets, air-conditioners and inhabitant residences.

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Pushbutton Switches
Product Number RDS-1
Product Name Door Switch for Refrigerator Back
Max Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TRM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1450611 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 1rt
View Details
Pushbutton - 359424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details