Cellular, Navigation 2G/3G HSPA+, GPS Transceiver Module 800MHz, 850MHz, 900MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | NL-SW-HSPA-B |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | 20-DIP Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |