Nikki Denso Co., Ltd. Servo Motor NA21-10F2

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, 120V, 3000RPM, 2.4AMP,ACTUS POWER,ENCODER 2000 P/R. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, 120V, 3000RPM, 2.4AMP,ACTUS POWER,ENCODER 2000 P/R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 120690084 - Radwell International
Willingboro, NJ, United States
Servo Motor
120690084
Servo Motor 120690084
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, 120V, 3000RPM, 2.4AMP,ACTUS POWER,ENCODER 2000 P/R. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, 300W, 120V, 3000RPM, 2.4AMP,ACTUS POWER,ENCODER 2000 P/R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 120690084
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Motor - 1036328 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details